EN
  • EN
  • DE

THGBM5G6A2JBAIRJ2H

Part No THGBM5G6A2JBAIRJ2H
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029422-THGBM5G6A2JBAIRJ2H
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THGBM5G6A2JBAIRJ2H CAD Model

Description

The Toshiba THGBM5G6A2JBAIRJ2H is an embedded NAND flash memory module. These modules are designed to provide high-density, non-volatile storage for a wide range of applications. They offer a combination of high performance, low power consumption, and reliable data storage, making them suitable for use in mobile devices, consumer electronics, and industrial applications.

Applications:

  • Smartphones and Tablets: Used as internal storage in mobile devices.
  • Digital Cameras and Camcorders: Employed for storing images and videos.
  • Solid State Drives (SSDs): Utilized as flash memory components in SSDs.
  • Embedded Systems: Integrated into various embedded systems for data storage.
  • Gaming Consoles: Found in gaming consoles for storing game data and system software.

Features:

  • NAND Flash Memory: Utilizes NAND flash memory technology for high-density storage.
  • High Storage Capacity: Offers a significant storage capacity for large data sets.
  • Fast Data Transfer Rates: Provides fast read and write speeds for efficient data processing.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Compact Size: Offers a small form factor, suitable for space-constrained applications.
  • eMMC Interface: Features an embedded MultiMediaCard (eMMC) interface for easy integration.
  • Reliable Data Storage: Ensures reliable data retention over extended periods.

Benefits:

  • High-Density Storage: Provides ample storage capacity for various applications.
  • Fast Performance: Enables quick data access and efficient processing.
  • Low Power: Reduces energy consumption, making it suitable for portable devices.
  • Easy Integration: eMMC interface simplifies system design and reduces development time.
  • Reliable Operation: Ensures data integrity and long-term reliability.

Additional Details:

The THGBM5G6A2JBAIRJ2H module is designed to meet the demanding requirements of modern electronic devices. It incorporates advanced error correction techniques to ensure data integrity and reliability. The eMMC interface provides a standardized communication protocol, simplifying integration with host systems. The module is available in various capacity options to suit different application needs. Its robust design and exceptional performance make it a valuable component in a wide range of applications. This NAND flash memory module ensures fast, reliable, and energy-efficient storage for today's digital devices. The module also supports advanced features such as wear leveling, which extends the lifespan of the flash memory by evenly distributing write operations across the memory cells.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
LSI Computer Systems
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess