EN
  • EN
  • DE

TLP2366(TPL,E(T

Part No TLP2366(TPL,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocplr, Digital, 20MBPS, 3.75KV, SOP-5 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960807-TLP2366(TPL,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2366(TPL,E(T CAD Model

Description

The TLP2366(TPL,E(T is a high-speed logic output photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a high-gain, high-speed photodetector IC. It is designed for high-speed data transmission and isolation in various industrial and communication applications.

Applications:

  • Programmable Logic Controllers (PLCs): Providing electrical isolation between the control circuitry and the input/output modules.
  • Inverter control: Isolating the control signals in motor inverters and power converters.
  • High-speed digital interfaces: Isolating communication lines in data acquisition systems and computer peripherals.
  • Switching power supplies: Providing feedback isolation in switching power supplies.
  • General purpose digital isolation: Isolating digital signals in various electronic systems.

Features:

  • High-Speed Operation: Offers fast switching speeds for high-frequency applications.
  • High Common-Mode Transient Immunity: Provides excellent noise immunity in harsh industrial environments.
  • Guaranteed Performance: Ensures reliable operation over a wide temperature range.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.
  • Safety Certifications: Meets various safety standards for reliable isolation.

Benefits:

  • Electrical Isolation: Provides galvanic isolation between the input and output circuits, protecting sensitive components from high voltages and ground loops.
  • Noise Immunity: Offers high noise immunity, ensuring reliable data transmission in noisy environments.
  • Enhanced System Reliability: Reduces the risk of component failure and system downtime.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Improved Safety: Enhances safety by isolating high-voltage circuits from low-voltage control circuits.

The TLP2366(TPL,E(T has key specifications including a propagation delay time (e.g., typically 60 ns), a common-mode transient immunity (e.g., typically ±15 kV/µs), and an operating temperature range (e.g., -40°C to +100°C). It typically requires a supply voltage of 3.3V or 5V. External components such as pull-up resistors may be required for proper operation. The datasheet provides detailed electrical characteristics, application notes, and package dimensions to ensure optimal performance and reliability. It's crucial to refer to the Toshiba Semiconductor and Storage datasheet for comprehensive information and application guidelines.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Microchip Technology
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,180 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess