EN
  • EN
  • DE

TLP2361(TPR,E(T

Part No TLP2361(TPR,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 758253-TLP2361(TPR,E(T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP2361(TPR,E(T CAD Model

Description

The TLP2361(TPR,E(T is a high-speed logic output photocoupler manufactured by Toshiba Semiconductor and Storage. It's designed to provide galvanic isolation between input and output circuits, protecting sensitive electronic components from high voltages and noise. The high-speed capability makes it suitable for applications requiring fast data transmission.

Applications

  • Digital Interfaces: Provides isolation for digital interfaces such as UART, SPI, and I2C.
  • Programmable Logic Controllers (PLCs): Used in PLCs for isolating input and output modules.
  • Inverter Circuits: Provides isolation in inverter circuits for motor control and power supplies.
  • Power Supplies: Used in power supplies to isolate the primary and secondary sides.
  • Industrial Control Systems: Protects sensitive control circuitry from high voltages and noise in industrial environments.

Features

  • High-Speed Operation: Fast switching speeds for high-frequency data transmission.
  • Galvanic Isolation: Provides electrical isolation between input and output circuits.
  • Logic Output: Directly interfaces with logic circuits.
  • Wide Operating Temperature Range: Operates over a wide temperature range for reliable performance in various environments.
  • Compact Package: Small form factor allows for easy integration into space-constrained applications.

Benefits

  • Enhanced System Reliability: Provides electrical isolation, protecting sensitive electronic components from high voltages and noise.
  • Improved Data Integrity: Galvanic isolation prevents ground loops and noise from corrupting data signals.
  • Simplified Design: Logic output simplifies interfacing with digital circuits.
  • Safety Compliance: Meets safety standards for electrical isolation.
  • High-Speed Communication: Fast switching speeds enable high-frequency data transmission.

Additional Details

The TLP2361(TPR,E(T typically comes in a small surface-mount package. The input side typically consists of an LED, and the output side consists of a photodetector and a high-speed logic gate. Proper PCB layout is crucial for minimizing noise and ensuring optimal performance. The datasheet provides detailed information on electrical characteristics, switching speeds, isolation voltage, and application examples. The (TPR,E(T suffix likely indicates specific packaging and tape & reel options - refer to the Toshiba datasheet for exact definitions.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2834 $51.0120
380+ $0.2652 $100.7760
590+ $0.2560 $151.0400
845+ $0.2377 $200.8565
1,095+ $0.2286 $250.3170
1,370+ $0.2195 $300.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,080 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess