EN
  • EN
  • DE

TLP185(GRL-TR,SE(T

Part No TLP185(GRL-TR,SE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SO T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 4
RoHS Non-Compliant
Win Source Part Number 1099867-TLP185(GRL-TR,SE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP185(GRL-TR,SE(T CAD Model

Description

The TLP185(GRL-TR,SE(T is a photorelay manufactured by Toshiba Semiconductor and Storage, designed to provide galvanic isolation between control and load circuits. It is ideally suited for applications requiring a high level of isolation in a compact form factor.

Applications

  • Inverter control circuits: Isolation of control signals in inverters.
  • SMPS (Switched-Mode Power Supplies): Providing isolation in power supply circuits.
  • Motor control circuits: Isolation in motor drive systems.
  • Electronic musical instruments: Isolation of audio signals.
  • General-purpose isolation: For any application requiring electrical isolation between circuits.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation.
  • Small Outline Package: Space-saving design for high-density PCB layouts.
  • Low On-Resistance: Reduces power dissipation.
  • Fast Switching Speed: Enables high-speed signal transmission.
  • Regulatory Compliance: Adheres to relevant industry safety standards.

Benefits

  • Safety Enhancement: Protects sensitive circuits from voltage spikes.
  • Compact Footprint: Facilitates miniaturization of electronic products.
  • Energy Efficiency: Low on-resistance minimizes power loss.
  • Reliable Performance: Provides dependable isolation performance.
  • Reduced Noise: Optical isolation minimizes electrical noise.

Additional Details

The TLP185 series photorelay typically consists of an input LED and an output phototransistor or photodiode array. The LED emits light when current flows through it, activating the phototransistor/diode array and closing the relay. Key parameters include input forward current, output voltage, on-state resistance, and isolation voltage. The datasheet for the TLP185(GRL-TR,SE(T should be consulted for detailed and specific specifications.

This device is designed to enhance safety and improve performance in applications requiring a barrier against high voltages and electrical noise.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Microchip Technology
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0882 $57.7710
1,400+ $0.0826 $115.6400
2,175+ $0.0798 $173.5650
3,125+ $0.0741 $231.5625
4,055+ $0.0713 $289.1215
5,070+ $0.0684 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275,310 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess