EN
  • EN
  • DE

AD7367BRUZ-5-RL7

Part No AD7367BRUZ-5-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 4 Input 2 SAR 24-TSSOP
Manufacturer Analog Devices Inc.
Series iCMOS®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD7367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7367BRUZ-5-RL7-ND, AD7367BRUZ-5-RL7CT, AD7367BRUZ-5-RL7DKR, AD7367BRUZ-5-RL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909668-AD7367BRUZ-5-RL7
Ultra Librarian 3D Model Ultra Librarian AD7367BRUZ-5-RL7 CAD Model

Description

AD7367BRUZ-5-RL7 Dual 14-bit SAR ADC from Analog Devices Inc.

The AD7367BRUZ-5-RL7 is a high-performance, dual 14-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from the reputable semiconductor manufacturer, Analog Devices Inc. This precision ADC is designed to provide fast, accurate data conversion for a wide range of applications, including industrial data acquisition systems, medical instruments, and communication infrastructure.

Featuring a dual-channel architecture, the AD7367BRUZ-5-RL7 is capable of simultaneous sampling, which allows for the precise measurement of two analog signals at once. This is particularly beneficial in systems requiring balanced signal processing or in applications where phase information between channels is crucial.

The device operates from a 5V power supply and includes a 2.5V internal reference, ensuring stable performance over its entire operating temperature range. Additionally, the ADC boasts an impressive conversion rate of up to 1 MSPS (mega samples per second), delivering high-speed performance that is essential for real-time data processing tasks.

One of the standout features of the AD7367BRUZ-5-RL7 is its wide input bandwidth, which can accommodate input frequencies up to the Nyquist frequency of the sampling rate. This makes it suitable for digitizing high-frequency signals without significant aliasing, ensuring the integrity of the sampled data.

The device is housed in a compact TSSOP (Thin Shrink Small Outline Package) form factor, designated by the "RUZ" in its part number, and is available in a tape and reel package for ease of handling and automated assembly, as indicated by the "RL7" suffix.

For ease of integration, the AD7367BRUZ-5-RL7 features a parallel interface, which allows for straightforward connection to microprocessors or DSPs. The ADC also includes a range of built-in features such as overvoltage protection and a flexible input range, further enhancing its robustness and versatility in complex electronic systems.

Overall, the AD7367BRUZ-5-RL7 from Analog Devices Inc. is a reliable and high-performing ADC solution that offers engineers the precision and speed required for demanding applications where accurate and rapid data conversion is paramount.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0897 $60.2691
7+ $16.4838 $115.3866
10+ $15.9687 $159.6870
13+ $15.4536 $200.8968
17+ $14.9385 $253.9545
23+ $13.3931 $308.0413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,059 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess