EN
  • EN
  • DE

TK25A20D

Part No TK25A20D
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267721-TK25A20D
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK25A20D CAD Model

Description

The TK25A20D is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency switching applications and features a low on-resistance, contributing to reduced power loss and improved overall system performance. Its robust design makes it suitable for demanding applications such as power supplies, motor control, and DC-DC converters.

Applications:

  • Switching Power Supplies: Used as a switching element in power supplies for computers, servers, and other electronic devices.
  • Motor Control: Employed in motor control circuits for applications like robotics, industrial automation, and electric vehicles.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation and power management in various electronic systems.
  • Inverters: Found in inverters converting DC power to AC power for renewable energy systems and uninterruptible power supplies (UPS).
  • Solid State Relays: Used as the switching element in solid state relays for industrial control and automation.

Features:

  • N-Channel MOSFET: Offers efficient and fast switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Avalanche Energy: Provides robustness against voltage spikes and transient conditions.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High Drain Current (ID): Supports high-power applications.
  • Fast Switching Speed: Enables high-frequency operation.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
  • Enhanced Reliability: High avalanche energy and robust design ensure reliable operation in harsh environments.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Fast Switching: Enables high-frequency operation, leading to smaller and more efficient power supplies.
  • Simplified Thermal Management: Low on-resistance reduces heat generation, simplifying thermal management requirements.

Additional Details:

The TK25A20D typically features a drain-source voltage (VDS) rating of 200V and a continuous drain current (ID) rating of around 25A (consult the datasheet for precise values). The gate threshold voltage (VGS(th)) is typically around 2-4V. The device is commonly available in a TO-252 or similar surface mount package. It is designed to operate within a specified temperature range, typically from -55°C to +150°C. Toshiba's advanced trench MOSFET process technology contributes to the device's high performance and reliability.

This power MOSFET is suitable for various applications requiring efficient and reliable switching performance. Its low on-resistance, high avalanche energy, and fast switching speed make it a preferred choice for modern power electronics designs.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3631 $61.3395
105+ $1.1184 $117.4320
160+ $1.0835 $173.3600
225+ $1.0485 $235.9125
285+ $1.0136 $288.8760
385+ $0.9088 $349.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess