EN
  • EN
  • DE

TG2206F

Part No TG2206F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA GaAs Linear Integrated Circuit GaAs Monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 365115-TG2206F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG2206F CAD Model

Description

The Toshiba TG2206F is a high-performance electronic component designed for use in various industrial and commercial applications. Developed by Toshiba Semiconductor and Storage, it offers a combination of robust design and advanced features, making it suitable for demanding environments and applications where precision and stability are crucial. This component is engineered to deliver reliable and efficient solutions for modern electronic systems.

Applications:

  • Power Supplies: Used in AC-DC power supplies to regulate voltage and ensure stable output for sensitive electronic equipment.
  • Motor Control Systems: Integrated into motor control circuits for precise speed and torque management in industrial automation.
  • Inverter Circuits: Employed in inverter systems to convert DC power to AC power efficiently for renewable energy applications.
  • Lighting Control: Utilized in LED lighting systems to control brightness, color, and ensure consistent performance in commercial lighting.
  • Industrial Automation Equipment: Incorporated into automated systems for precise control and monitoring of various manufacturing processes.

Features:

  • High Voltage Capability: Designed to withstand high voltage levels, ensuring safe and reliable operation in demanding power applications.
  • Low On-Resistance: Minimizes power loss and improves efficiency, resulting in energy savings and reduced heat generation.
  • Fast Switching Speed: Enables rapid switching between states, facilitating precise control and responsiveness in dynamic systems.
  • Excellent Thermal Stability: Maintains stable performance even under varying temperature conditions, ensuring reliability in harsh environments.
  • Robust Packaging: Housed in a durable package that protects the component from physical damage and environmental factors, extending its lifespan.

Benefits:

  • Increased Efficiency: Reduces energy consumption, lowering operating costs and contributing to environmental sustainability.
  • Enhanced Reliability: Ensures consistent performance and minimizes downtime, reducing maintenance requirements and improving productivity.
  • Improved Control: Enables precise management of various electronic systems, allowing for optimized performance and efficiency.
  • Reduced Heat Generation: Lowers the risk of overheating, preventing damage to surrounding components and prolonging system lifespan.
  • Simplified Design: Facilitates easier integration into existing and new systems, reducing design complexity and time-to-market.

The TG2206F's high voltage capability makes it suitable for demanding power applications, such as power supplies and inverter circuits. Its low on-resistance minimizes power loss, contributing to energy efficiency and reducing heat generation. The fast switching speed ensures precise control and responsiveness, which is essential in motor control and industrial automation systems. The component's excellent thermal stability guarantees reliable performance even in harsh environments, while its robust packaging provides protection against physical damage and environmental factors. These features collectively make the Toshiba TG2206F a valuable asset for a wide range of electronic applications, offering enhanced reliability, efficiency, and control.

You May Also Be Interested in

Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Mini-Circuits
Lowest to $16.1718
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1720 $58.4800
820+ $0.1411 $115.7020
1,270+ $0.1368 $173.7360
1,750+ $0.1324 $231.7000
2,260+ $0.1280 $289.2800
3,025+ $0.1147 $346.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,698 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess