The TD62002AP is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. It is designed to interface between low-level logic signals and high-power loads, such as relays, solenoids, and lamps. This device contains seven independent Darlington transistor pairs, each with its own input and output, and a common ground.
Applications:
- Relay drivers
- Solenoid drivers
- Lamp drivers
- Motor drivers (small DC motors)
- LED displays
- Logic buffers
Features:
- Seven independent Darlington transistor pairs
- High output voltage (typically 50V)
- High output current (typically 500mA per channel)
- Built-in suppression diodes for inductive loads
- Low input current for TTL and CMOS compatibility
- Easy to use
Benefits:
- Simplified interface between logic circuits and high-power loads
- Reduced component count
- Protection against voltage spikes from inductive loads
- Wide range of applications
- Reliable performance
Additional Details:
The TD62002AP's Darlington configuration provides high current gain, allowing low-level logic signals to control relatively high-current loads. The built-in suppression diodes protect the transistors from voltage spikes that can occur when switching inductive loads. The datasheet specifies the maximum output voltage and current ratings, as well as the input voltage and current requirements. The device typically operates from a single power supply voltage. Proper heat sinking may be required for applications with high current loads. The low input current requirements make it compatible with a wide range of logic families, including TTL and CMOS.