EN
  • EN
  • DE

2SC5232-B(T5LPAV,E

Part No 2SC5232-B(T5LPAV,E
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1150+
Reference case SOT323
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 751218-2SC5232-B(T5LPAV,E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5232-B(T5LPAV,E CAD Model

Description

The 2SC5232-B(T5LPAV,E is a silicon NPN bipolar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency power amplification applications, often found in RF amplifiers and high-speed switching circuits. It is characterized by its high gain and low noise figure.

Applications:

  • RF power amplifiers.
  • High-speed switching circuits.
  • Oscillator circuits.
  • Mixer circuits.
  • Communication equipment.

Features:

  • High Gain: Provides significant amplification of signals.
  • Low Noise Figure: Minimizes noise contribution in sensitive circuits.
  • High Transition Frequency: Suitable for high-frequency applications.
  • High Power Dissipation: Handles substantial power levels.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Signal Quality: Enhances the clarity and strength of amplified signals.
  • Increased Circuit Sensitivity: Allows for the detection of weak signals.
  • Enhanced Performance: Enables efficient operation in high-frequency circuits.
  • Extended Range: Facilitates long-distance communication.
  • Reliable Operation: Ensures consistent performance over a long period.

Additional Details:

The 2SC5232-B(T5LPAV,E is typically packaged in a compact, surface-mount package. The 'B' likely denotes a specific gain range. The transistor features defined maximum collector current, collector-emitter voltage, and power dissipation ratings. The (T5LPAV,E) portion of the part number may relate to specific packaging or testing variations. Detailed electrical characteristics, including gain-bandwidth product, noise figure, and output power, can be found in the product datasheet. Proper biasing and impedance matching are crucial for optimal performance. A heatsink may be required depending on the power levels used. It is used in various RF and microwave applications where performance is critical.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess