The TLP290GB is a small outline, general-purpose photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of an infrared emitting diode optically coupled to a phototransistor. This isolation device provides electrical insulation between the input and output circuits, allowing for safe signal transmission and preventing ground loops. Its compact size and reliable performance make it suitable for a wide range of applications.
Applications
- Programmable logic controllers (PLCs)
- Factory automation
- Inverter control
- Power supplies
- Office equipment
Features
- Small outline package
- High isolation voltage (typically 3750 Vrms)
- Current transfer ratio (CTR) of 50% to 600%
- Operating temperature range: -55°C to 110°C
- RoHS compliant
Benefits
- Electrical isolation
- Signal transmission without ground loops
- Compact size
- Wide operating temperature range
- High reliability
Additional Details
The TLP290GB photocoupler offers a high isolation voltage, providing robust electrical insulation between the input and output circuits. The current transfer ratio (CTR) specifies the ratio of the output collector current to the input LED current. The CTR value varies depending on the specific device grade. The device is designed to operate over a wide temperature range, making it suitable for industrial environments. The TLP290GB is commonly used to isolate sensitive control circuits from noisy power circuits, preventing damage and improving system reliability. Proper application of the photocoupler involves selecting appropriate resistor values for the LED input and the collector output to achieve the desired operating characteristics. Its small size and high performance make it an attractive solution for space-constrained applications. The TLP290GB is typically packaged in a small outline integrated circuit (SOIC) package.