EN
  • EN
  • DE

TCR5SB26U

Part No TCR5SB26U
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 200-mA CMOS Low-Dropout Regulators (Point Regulators)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265687-TCR5SB26U
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR5SB26U CAD Model

Description

The TCR5SB26U is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This LDO regulator is characterized by its low quiescent current and excellent ripple rejection, making it suitable for various battery-powered and noise-sensitive applications.

Applications

  • Mobile devices: Smartphones, tablets, and portable media players.
  • Wearable electronics: Smartwatches, fitness trackers, and other wearable devices.
  • Battery-powered equipment: Cordless phones, digital cameras, and handheld games.
  • Power management in microcontrollers and microprocessors: Providing a stable voltage supply for sensitive digital circuits.
  • Wireless communication devices: Bluetooth modules, Wi-Fi modules, and other wireless transceivers.

Features

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Overheat Protection: Shuts down the regulator when the junction temperature exceeds a safe level, preventing thermal damage.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.
  • High Ripple Rejection: Filters out unwanted noise and voltage fluctuations from the input, providing a clean and stable output.

Benefits

  • Improved Battery Life: The low quiescent current of the TCR5SB26U significantly extends the battery life of portable devices.
  • Stable Output Voltage: The LDO regulator provides a stable output voltage, ensuring proper operation of connected circuits even with varying input voltage or load conditions.
  • Enhanced System Reliability: Overcurrent and overheat protection features protect the regulator and connected circuits from damage, improving overall system reliability.
  • Reduced Noise: High ripple rejection minimizes noise on the output voltage, which is crucial for sensitive analog and digital circuits.
  • Compact Design: The small package size of the TCR5SB26U allows for a more compact and efficient design in space-constrained applications.

Additional Details

The TCR5SB26U typically supports an input voltage range of 2.5V to 5.5V, with a fixed output voltage of 2.6V. Specific specifications, such as output current capability, dropout voltage at various current levels, and operating temperature range, can be found in the official Toshiba datasheet. The device is commonly available in SOT-25 or similar small outline packages.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess