EN
  • EN
  • DE

ADG1612BRUZ-REEL7

Part No ADG1612BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 156ns, 87ns
-3db Bandwidth 38MHz
Charge Injection 170pC
Channel Capacitance (CS(off), CD(off)) 60pF, 60pF
Current - Leakage (IS(off)) (Maximum) 300pA
Crosstalk -110dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767832-ADG1612BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1612
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG1612BRUZ-REEL7 CAD Model

Description

The ADG1612BRUZ-REEL7 is a monolithic integrated circuit from Analog Devices Inc., renowned for its high-performance and reliability in the field of analog signal processing. This IC is a part of the robust range of switches and multiplexers that offer exceptional performance in a variety of applications.

Key Features

  • Four Single-Pole, Single-Throw (SPST) Switches: The device contains four independently controllable switches, providing flexibility and precision in signal routing.
  • Low On-Resistance: With a typical on-resistance of just 1.5 Ω, the ADG1612 ensures minimal signal distortion and voltage drop across the switch, maintaining signal integrity.
  • Single Supply Operation: The ADG1612 operates from a single 3 V to 5 V power supply, making it suitable for a wide range of applications, from battery-powered devices to industrial systems.
  • High Current Carrying Capability: It can handle continuous current up to +/-200 mA, which is ideal for driving heavy loads.
  • Low Power Consumption: The device boasts a low power consumption, which is crucial for power-sensitive applications.
  • Wide Operating Temperature Range: It operates efficiently across a broad temperature range from -40°C to +125°C, ensuring reliability in harsh environmental conditions.

Applications

The ADG1612BRUZ-REEL7 is suitable for a multitude of applications, including but not limited to:

  • Audio and Video Routing
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement

Quality and Packaging

The ADG1612BRUZ-REEL7 comes in a TSSOP package, which is known for its compact footprint and suitability for surface mount technology. It is supplied in 7-inch reels, facilitating efficient handling and manufacturing processes. Analog Devices Inc. ensures that each device meets their stringent quality standards, providing engineers and designers with a reliable and high-performance component for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess