EN
  • EN
  • DE

TCD1503D

Part No TCD1503D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360017-TCD1503D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCD1503D CAD Model

Description

The TCD1503D is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. It's designed for use in a variety of image scanning applications, providing excellent image quality and performance.

Applications

  • Bar code readers: Used for scanning and decoding bar codes in retail and industrial environments.
  • Image scanners: Employed in document scanners, flatbed scanners, and other imaging devices to capture high-resolution images.
  • Optical character recognition (OCR) systems: Utilized to convert scanned images of text into machine-readable text.
  • Spectrophotometers: Applied in scientific instruments for analyzing the spectral composition of light.
  • Industrial inspection systems: Used in quality control applications for inspecting products for defects and imperfections.

Features

  • High Sensitivity: Capable of detecting even faint light signals, ensuring high-quality images even in low-light conditions.
  • High Resolution: Provides a large number of pixels, resulting in high-resolution images with fine details.
  • Low Dark Current: Minimizes noise and improves image quality, especially in long exposure applications.
  • Wide Dynamic Range: Accurately captures both bright and dark areas in an image.
  • Built-in Timing Generator: Simplifies system design and reduces the number of external components required.

Benefits

  • Improved Image Quality: The high sensitivity and resolution of the TCD1503D ensure clear and detailed images.
  • Enhanced Accuracy: Precise image capture leads to more accurate data extraction in applications like bar code reading and OCR.
  • Reduced System Cost: Integrated features like the timing generator can lower overall system cost.
  • Reliable Performance: Toshiba's reputation for quality ensures long-term reliability and consistent performance.
  • Versatile Application: Suitable for a wide range of imaging applications, providing flexibility in product design.

Additional Details

The TCD1503D typically features a certain number of pixels (e.g., 5340 pixels), a specific pixel size (e.g., 7μm x 7μm), and operates on a specified voltage (e.g., 5V). It's often packaged in a ceramic package to ensure durability and thermal stability. The exact specifications may vary slightly, so referring to the official Toshiba datasheet is crucial for detailed design information.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess