EN
  • EN
  • DE

TC9288F

Part No TC9288F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359585-TC9288F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9288F CAD Model

Description

The TC9288F is an integrated circuit manufactured by Toshiba Semiconductor and Storage, designed for audio processing applications. It is commonly used in CD players, mini-component stereos, and other audio systems. The chip integrates multiple functions, including digital filters, D/A converters, and output amplifiers, aimed at providing high-quality audio reproduction.

Applications

  • CD Players
  • Mini-Component Stereos
  • DVD Players
  • Digital Audio Systems
  • Car Audio Systems

Features

  • Integrated D/A Converter: High-performance digital-to-analog conversion for accurate audio output.
  • Digital Filter: Reduces noise and distortion in the audio signal.
  • Output Amplifier: Provides sufficient power to drive headphones or speakers.
  • Low Noise: Ensures a clean and clear audio signal.
  • Low Distortion: Minimizes unwanted artifacts in the audio.
  • Compact Package: Allows for easy integration into various audio devices.
  • Single Power Supply Operation: Simplifies power supply design.

Benefits

  • High-Quality Audio Reproduction: The integrated D/A converter and digital filter contribute to accurate and clear audio output.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required, lowering system cost and complexity.
  • Improved Audio Clarity: The low noise and distortion characteristics ensure a cleaner and more enjoyable listening experience.
  • Easy Integration: The compact package and single power supply operation simplify the design process.
  • Enhanced System Performance: The TC9288F contributes to overall improved audio performance in various audio systems.

The TC9288F is designed for ease of use and reliable performance. It typically operates with a single 5V power supply and includes protection features to prevent damage from overvoltage or other electrical issues. Its integrated design and robust features make it a suitable choice for a wide range of audio applications requiring high-quality sound reproduction.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess