EN
  • EN
  • DE

TA7411AP

Part No TA7411AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353766-TA7411AP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7411AP CAD Model

Description

The TA7411AP is an operational amplifier (op-amp) IC manufactured by Toshiba Semiconductor and Storage. It is designed for a wide range of analog signal processing applications, including amplification, filtering, and signal conditioning. Due to its versatility and stable performance, it is commonly used in audio amplifiers, instrumentation amplifiers, and control circuits.

Applications

  • Audio Amplifiers
  • Instrumentation Amplifiers
  • Active Filters
  • Voltage Comparators
  • Signal Conditioning Circuits

Features

  • High Gain: Provides high open-loop gain for accurate amplification.
  • Low Input Offset Voltage: Minimizes errors in signal amplification.
  • Wide Bandwidth: Suitable for a wide range of signal frequencies.
  • Short Circuit Protection: Protects the IC from damage due to output shorts.
  • Internal Phase Compensation: Ensures stable operation in a variety of applications.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Accurate Signal Amplification: High gain and low offset voltage ensure accurate amplification of input signals.
  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Stable Performance: Internal phase compensation ensures stable operation.
  • Protection Against Damage: Short circuit protection prevents damage to the IC.
  • Easy to Use: Simple to integrate into existing circuits.

Additional Details

The TA7411AP typically operates with a supply voltage range of ±3V to ±18V. It features a high open-loop gain, typically around 100dB. The input offset voltage is typically in the range of a few millivolts. The bandwidth is typically several megahertz. The slew rate is typically a few volts per microsecond. It is available in a through-hole package, such as a DIP (Dual Inline Package), for easy integration into electronic circuits. The operating temperature range is usually from -20°C to +75°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess