EN
  • EN
  • DE

TC9260F

Part No TC9260F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description ELECTRONIC VOLUME
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265461-TC9260F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9260F CAD Model

Description

The TC9260F is an audio signal processor LSI manufactured by Toshiba Semiconductor. It's designed for applications requiring advanced audio processing capabilities, such as digital audio effects, equalization, and dynamic range control.

Applications:

  • Audio mixing consoles: Providing advanced audio processing features.
  • Digital audio workstations (DAWs): Enhancing audio quality and adding effects.
  • Home theater systems: Improving audio clarity and creating immersive sound experiences.
  • Automotive audio systems: Optimizing sound quality in vehicles.

Features:

  • Multiple audio processing channels: Allows for simultaneous processing of multiple audio streams.
  • Digital filters: Provides equalization and noise reduction capabilities.
  • Dynamic range control: Compresses or expands the dynamic range of audio signals.
  • Effects processing: Implements various audio effects such as reverb and chorus.
  • Low power consumption: Suitable for battery-powered applications.

Benefits:

  • Enhanced audio quality: Improves clarity, richness, and depth of sound.
  • Versatile audio processing: Provides a wide range of audio effects and adjustments.
  • Simplified system design: Integrates multiple audio processing functions into a single chip.
  • Reduced component count: Minimizes board space and cost.
  • Improved energy efficiency: Low power consumption extends battery life.

Additional Details:

The TC9260F features a flexible architecture that allows for customization of audio processing algorithms. It supports various audio input and output formats, including PCM and I2S. The device incorporates programmable gain amplifiers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) for complete audio signal processing. It also includes a microcontroller interface for easy control and configuration. The TC9260F is available in a small surface-mount package, making it suitable for space-constrained applications. The IC has comprehensive documentation available, outlining the register settings and operational characteristics necessary for achieving optimal audio performance.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess