The AD5761RBRUZ-RL7, from Analog Devices Inc., is a high precision, 16-bit digital-to-analog converter (DAC) that offers full-scale output ranges typically required in industrial settings. Designed to ensure accuracy and stability, the AD5761RBRUZ-RL7 is an ideal choice for applications requiring a reliable conversion from digital code to a voltage or current output.
Key Features:
- Resolution: 16-bit
- Output Range: Programmable to a variety of ranges including 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V
- Integrated Reference: On-chip precision reference ensures low drift performance
- Package: Housed in a compact TSSOP package
- Temperature Range: Operable within an industrial temperature range of -40°C to +105°C
- Serial Interface: Compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
- Supply Voltage: Operates from a single 2.7 V to 5.5 V supply
Applications:
The AD5761RBRUZ-RL7 is versatile and can be used in a variety of applications, including:
- Process control (e.g., PLCs)
- Data acquisition systems
- Digital gain and offset adjustment
- Industrial automation
- Test and measurement equipment
Quality and Reliability:
Analog Devices Inc. is known for its commitment to quality and the AD5761RBRUZ-RL7 is no exception. With rigorous testing and quality control, this component is designed to meet the high standards required by industrial applications. The reliability of the AD5761RBRUZ-RL7 ensures that systems maintain precision and accuracy over time and under varying conditions.
For detailed technical specifications, application notes, and support resources, engineers and designers can visit the Analog Devices Inc. website or contact their local sales office.