The TLP3119(TP is a solid-state relay (SSR) in a small SO6 package. It consists of an infrared emitting diode optically coupled to a MOSFET. This configuration provides electrical isolation between the input and output, making it suitable for various applications requiring safe and reliable switching.
Applications
- Industrial control
- Security systems
- Measuring instruments
- Office automation
- Amusement equipment
Features
- 4-Pin SO6 Package
- Normally Open (1-Form-A) contact
- Rated voltage: 60V
- Rated current: 0.5A
- On-state resistance: 0.8Ω (typical)
- Isolation voltage: 3750 Vrms (min)
Benefits
- Electrical Isolation: Provides isolation between control circuits and load circuits, enhancing safety and preventing ground loops.
- Compact Size: The small SO6 package saves board space.
- Long Life and Reliability: Solid-state design offers longer life and higher reliability compared to electromechanical relays.
- Low Drive Current: Requires minimal input current for activation, reducing power consumption.
- Fast Switching Speed: Enables quick switching operations.
Additional Details
The TLP3119(TP is designed for applications where space is limited. Its low on-state resistance minimizes power dissipation, while its high isolation voltage ensures safe operation. The operating temperature range is -40°C to 110°C. The typical turn-on and turn-off times are in the microsecond range, making it suitable for fast-switching applications.