The TC7W02FK is a dual 2-input NOR gate manufactured by Toshiba Semiconductor and Storage. It belongs to the TC7W series of high-speed CMOS logic devices, known for their low power consumption and high noise immunity. The TC7W02FK is supplied in a tiny US8 package making it ideal for high-density circuit boards.
Applications
- General Logic Circuits
- Signal Inversion
- Data Selection
- Simple Control Logic
- Mobile Devices
Features
- Dual 2-Input NOR Gate
- High-Speed Operation
- Low Power Consumption
- High Noise Immunity
- Tiny US8 Package
Benefits
- Reduced Power Consumption: Low power consumption extends battery life in portable devices.
- Fast Switching Speeds: High-speed operation enables efficient data processing.
- Reliable Performance: High noise immunity ensures reliable operation in noisy environments.
- Compact Design: Tiny US8 package saves valuable board space.
- Simplified Circuit Design: Dual gate configuration simplifies complex logic functions.
Specifications
The TC7W02FK operates with a wide supply voltage range (typically 2V to 6V), making it compatible with various logic voltage levels. It features a high-speed propagation delay and a low quiescent current. The operating temperature range is typically -40°C to +85°C. The US8 package provides excellent thermal characteristics. For detailed specifications including timing characteristics, input/output voltage levels, and power dissipation ratings, please refer to the manufacturer's datasheet.