EN
  • EN
  • DE

SN74CBT3245ADBQRG4

Part No SN74CBT3245ADBQRG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Octal FET Bus Switch 20-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
High Level Output Current -128 mA
Independent Circuits 1
Lead Free Contains Lead
Low Level Output Current 128 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Nominal Input Voltage 2 V
Nominal Supply Current 50 µA
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Output Current 64 mA
Packaging Tape and Reel
Propagation Delay 6.4 ns
Quiescent Current 50 µA
Radiation Hardening No
Resistance 7 Ω
RoHS Compliant
Supply Type Single
Turn-On Delay Time 6.4 ns
Weight 125.786834 mg
Win Source Part Number 1094924-SN74CBT3245ADBQRG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74CBT3245ADBQRG4 CAD Model

Description

The SN74CBT3245ADBQRG4 is a high-performance integrated circuit from Texas Instruments designed to facilitate efficient and reliable data transfer in digital systems. This device is an octal bus transceiver with 3-state outputs, belonging to the CBT (Controlled Bi-directional Transceiver) family, which is specifically engineered to provide bidirectional drive current for bus-oriented applications.

Key Features

  • Octal Bidirectional Transceiver: The device includes 8 bidirectional data lines which allow for simultaneous transmission and reception of data.
  • 3-State Outputs: The outputs can be placed in a high impedance state, effectively disconnecting the transceiver from the bus, which is essential for bus management in multiplexed systems.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 4.5V to 5.5V, making it compatible with many logic levels and systems.
  • Low Power Consumption: This IC is designed for low power consumption, which is critical for energy-sensitive applications.
  • High-Speed Data Transfer: The SN74CBT3245ADBQRG4 supports high-speed data transfer, ensuring quick and efficient communication between devices.
  • DBQ Package: The device comes in a shrink small-outline package (SSOP), which is ideal for space-constrained applications.

Applications

The versatility of the SN74CBT3245ADBQRG4 makes it suitable for a wide range of applications. It is commonly used in:

  • Bus isolation and exchange in servers and networking equipment.
  • Data communication systems where bidirectional data flow is necessary.
  • Interface translation in multi-voltage systems.
  • Hot board insertion, where the high impedance state helps in avoiding bus contention.

With its robust design and Texas Instruments' commitment to quality, the SN74CBT3245ADBQRG4 is an excellent choice for designers looking for a reliable and efficient solution for their data transfer needs in digital systems. Whether used in complex servers or simple interface applications, this IC delivers performance that can be counted on.

You May Also Be Interested in

Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5954 $50.6090
180+ $0.5578 $100.4040
280+ $0.5389 $150.8920
400+ $0.5012 $200.4800
520+ $0.4824 $250.8480
650+ $0.4636 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess