EN
  • EN
  • DE

SN74CBTK32245ZKER

Part No SN74CBTK32245ZKER
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 32 BIT FET BUS SWITCH WITH ACTIVE CLAMP UNDERSHOOT PROTECTION CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTK
Packaging Reel - TR
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-PBGA MICROSTAR (13.6x5.6)
Win Source Part Number 1254311-SN74CBTK32245ZKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBTK32245
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian SN74CBTK32245ZKER CAD Model

Description

The SN74CBTK32245ZKER is a high-performance integrated circuit from Texas Instruments, designed to serve as a bus switch in a wide range of digital applications. This device is part of the SN74 family, known for its reliability and versatility in managing signal routing with minimal propagation delay.

Key Features

  • Bus Switch Type: The device functions as a 32-bit FET bus switch with a 2:1 multiplexer/demultiplexer configuration. It enables efficient data flow and signal switching within high-speed digital systems.
  • Low On-State Resistance: The switch offers low on-state resistance, typically around 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • High Bandwidth: It supports high-bandwidth data transfer, making it suitable for applications requiring fast switching and data throughput.
  • Power Supply: The SN74CBTK32245ZKER operates at a wide range of supply voltages from 2.3V to 3.6V, accommodating various logic levels and system requirements.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, which is crucial for battery-operated and power-sensitive applications.
  • Package: It comes in a 96-ball BGA (ZKE) package that is compact and suitable for space-constrained applications.

Applications

The versatility of the SN74CBTK32245ZKER makes it an ideal choice for a variety of applications, including but not limited to:

  • Server and Networking Infrastructure
  • Telecommunications Equipment
  • Data Centers
  • High-Speed Data Acquisition Systems
  • Signal Routing and Distribution

Summary

In conclusion, the SN74CBTK32245ZKER from Texas Instruments is a robust, high-speed bus switch that provides efficient, reliable signal routing with low on-state resistance and high bandwidth. Its compact package and compatibility with various voltage levels make it a flexible solution for a multitude of digital applications where performance and power efficiency are critical.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3454 $65.3816
8+ $13.4117 $107.2936
12+ $12.9925 $155.9100
16+ $12.5734 $201.1744
21+ $12.1543 $255.2403
28+ $10.8970 $305.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess