The TC7SP3125TU is a single-channel bus switch from Toshiba Semiconductor and Storage. It is designed for low-voltage applications where signal isolation or bus multiplexing is required. It is characterized by low on-resistance and high-speed switching.
Applications:
- Bus Isolation: Used to isolate different buses to prevent interference or signal degradation.
- Bus Multiplexing: Employed for multiplexing different buses to share a common resource.
- Level Shifting: Suitable for level shifting between different voltage domains.
- Data Routing: Used in data routing applications where signals need to be switched between different paths.
Features:
- Single Channel: Offers a single switching channel.
- Low On-Resistance: Features low on-resistance for minimal signal attenuation.
- High-Speed Switching: Provides high-speed switching for fast data transfer.
- Low Voltage Operation: Designed for low-voltage applications.
- Small Package: Available in a small package for space-constrained applications.
Benefits:
- Improved Signal Integrity: Low on-resistance minimizes signal attenuation and improves signal integrity.
- Faster Data Transfer: High-speed switching enables faster data transfer rates.
- Reduced Power Consumption: Low voltage operation reduces power consumption.
- Compact Design: Small package allows for integration into space-constrained applications.
Technical Specifications:
The TC7SP3125TU typically features an operating voltage range of 1.65V to 5.5V, a typical on-resistance of a few ohms (depending on the supply voltage), and a propagation delay in the nanosecond range. Detailed specifications are available in the manufacturer's datasheet.