EN
  • EN
  • DE

KA5H0265R

Part No KA5H0265R
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description S P S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192398-KA5H0265R
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA5H0265R CAD Model

Description

The KA5H0265R is a Fairchild Power Switch (FPS) integrated circuit manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for offline switch-mode power supplies (SMPS). This IC integrates a power MOSFET and a current mode PWM (Pulse Width Modulation) controller, providing a cost-effective and efficient solution for various power supply applications. It is commonly used in adapters, chargers, and auxiliary power supplies.

Applications:

  • Adapters: Used in AC-DC adapters for laptops, mobile phones, and other electronic devices.
  • Chargers: Employed in battery chargers for various portable devices.
  • Auxiliary Power Supplies: Utilized in auxiliary power supplies for appliances, industrial equipment, and other electronic systems.
  • Standby Power Supplies: Found in standby power supplies for minimizing energy consumption in idle mode.
  • Open Frame Power Supplies: Used in open-frame power supplies for various electronic applications.

Features:

  • Integrated Power MOSFET: Includes an integrated power MOSFET for efficient switching.
  • Current Mode PWM Controller: Features a current mode PWM controller for precise output regulation.
  • Low Startup Current: Designed for low startup current to minimize power consumption during startup.
  • Overvoltage Protection (OVP): Protects the power supply and the load from overvoltage conditions.
  • Overload Protection (OLP): Protects the power supply from overload conditions.
  • Thermal Shutdown (TSD): Protects the IC from overheating.
  • Under Voltage Lockout (UVLO): Prevents operation at low input voltages.

Benefits:

  • Cost-Effective: Provides a cost-effective solution for switch-mode power supplies.
  • High Efficiency: Achieves high efficiency due to the integrated power MOSFET and PWM controller.
  • Compact Size: Reduces the size and cost of power supply systems.
  • Protection Features: Overvoltage protection, overload protection, and thermal shutdown enhance reliability.
  • Simplified Design: Minimizes the number of external components required.

Additional Details:

The KA5H0265R typically requires external components such as transformers, capacitors, resistors, and diodes to complete the power supply circuit. The transformer turns ratio is critical for achieving the desired output voltage. Proper heat sinking may be necessary to ensure reliable operation at high power levels. This IC is often used in conjunction with feedback networks to provide tight output voltage regulation. The internal soft-start feature minimizes stress on the power MOSFET during startup.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess