EN
  • EN
  • DE

AD9704BCPZ

Part No AD9704BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-/10-/12-/14-Bit, 175 MSPS TxDAC D/A Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TxDAC
Packaging Tray
Resolution 8
Number of D/A Converters 1
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage 1.8V, 3.3V
Voltage - Supply, Digital 1.8V, 3.3V
INL/DNL (LSB) ±0.03, ±0.02
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 1139198-AD9704BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9704
Introduction Date January 13, 2006
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9704BCPZ CAD Model

Description

Product Overview: AD9704BCPZ from Analog Devices Inc.

The AD9704BCPZ is a high-performance digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in the field of precision high-performance electronics. This particular model is part of the TxDAC series, which is renowned for its exceptional data conversion accuracy and signal integrity. The AD9704BCPZ is designed to deliver the quality and reliability required for demanding applications such as wireless infrastructure, communications, and instrumentation.

This DAC features a 14-bit resolution which provides a fine level of detail in the digital-to-analog conversion process, ensuring that the output signal is a true and accurate representation of the input data. With a maximum sampling rate of 175 MSPS (Mega Samples Per Second), the AD9704BCPZ is capable of handling high-speed signals with ease, making it suitable for broadband communication systems.

The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The AD9704BCPZ operates over a wide supply voltage range of 1.8V to 3.3V, which allows for flexible integration into various system designs. Additionally, it features an on-chip PLL (Phase-Locked Loop) that multiplies the DAC update rate for a wide output frequency range, providing versatility in numerous applications.

Key features of the AD9704BCPZ include:

  • 14-bit resolution for precise digital-to-analog conversion
  • Maximum sampling rate of 175 MSPS for high-speed applications
  • Compact 32-lead LFCSP for space-saving designs
  • Wide supply voltage range (1.8V to 3.3V) for flexible system integration
  • Integrated PLL for a broad output frequency range
  • Excellent spurious-free dynamic range (SFDR) for clean signal generation
  • Low power consumption, making it ideal for portable and power-sensitive applications

With its combination of high-speed performance, resolution, and power efficiency, the AD9704BCPZ from Analog Devices Inc. is an excellent choice for system designers looking to enhance the performance of their digital-to-analog conversion processes. Whether used in communication systems, instrumentation, or digital signal processing, this DAC embodies the innovation and quality that Analog Devices is known for.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1267 $60.6335
11+ $9.9501 $109.4511
16+ $9.6392 $154.2272
22+ $9.3282 $205.2204
28+ $9.0173 $252.4844
38+ $8.0845 $307.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess