EN
  • EN
  • DE

TC7SG32AFS(TPL3)

Part No TC7SG32AFS(TPL3)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Logic L-MOS LVP 2-input OR Gate fSV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966534-TC7SG32AFS(TPL3)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7SG32AFS(TPL3) CAD Model

Description

The TC7SG32AFS(TPL3) is a single 2-input OR gate manufactured by Toshiba Semiconductor and Storage. This device is part of Toshiba's TinyLogic series and is designed for low-voltage operation. The AFS package allows for high density mounting. It's commonly used in applications where a simple OR logic function is required.

Applications

  • Basic Logic Functions: Used for implementing basic OR logic in digital circuits.
  • Data Selection: Employed in data selection or multiplexing circuits.
  • Control Signal Generation: Used for generating control signals based on the OR combination of input signals.
  • Consumer Electronics: Found in various consumer products requiring OR gate functionality.
  • Portable Devices: Ideal for use in portable devices due to its small size and low power consumption.

Features

  • Single 2-Input OR Gate: Provides a single 2-input OR logic function.
  • Low Voltage Operation: Operates from 1.65V to 5.5V.
  • High-Speed Operation: Offers fast propagation delay times.
  • Low Power Consumption: Designed for low power consumption.
  • Small Package: Available in an ultra-small AFS package.
  • Wide Operating Temperature Range: Operates over a wide temperature range of -40°C to 85°C.

Benefits

  • Space Savings: Small package footprint enables high-density board designs.
  • Low Power Consumption: Reduces power consumption in battery-powered applications.
  • Simplified Circuit Design: Simplifies the implementation of OR logic functions.
  • Improved System Performance: High-speed operation allows for fast signal processing.
  • Cost-Effective: Provides a cost-effective solution for implementing OR logic.
  • Reliable Operation: Wide operating temperature range ensures stable performance in various environments.

Additional Details

The TC7SG32AFS(TPL3) is RoHS compliant. Its small size makes it suitable for portable and space-constrained applications. For detailed specifications and application information, refer to the Toshiba datasheet. The output of the gate is high if either or both of the inputs are high.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess