EN
  • EN
  • DE

HD74HC32T-ELL-E

Part No HD74HC32T-ELL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function OR
RoHS Non-Compliant
Win Source Part Number 986836-HD74HC32T-ELL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC32T-ELL-E CAD Model

Description

The HD74HC32T-ELL-E is a high-speed CMOS quad 2-input OR gate manufactured by Renesas Electronics. It is part of the HD74HC series, which offers improved performance compared to standard CMOS logic while maintaining low power consumption. This device contains four independent 2-input OR gates, each performing the logical OR function: if either or both inputs are HIGH, the output is HIGH; if both inputs are LOW, the output is LOW.

Applications

  • Logic Circuits: Used as a fundamental building block in digital logic circuits.
  • Control Systems: Implements logical OR operations in control systems.
  • Data Processing: Performs bitwise OR operations in data processing applications.
  • Signal Processing: Used in signal conditioning and processing circuits.
  • Industrial Automation: Deployed in industrial control and automation systems.

Features

  • Quad 2-Input OR Gates: Contains four independent OR gates in a single package.
  • High Speed Operation: Offers a typical propagation delay of around 9 ns.
  • Low Power Consumption: Operates with low quiescent current.
  • Wide Operating Voltage Range: Supports a voltage range from 2V to 6V.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.
  • TTL Compatibility: Input logic levels are TTL compatible.
  • Temperature Range: Operates reliably over a wide temperature range.

Benefits

  • Simplified Circuit Design: Reduces component count and simplifies circuit layout.
  • Improved System Performance: Enhances system speed and efficiency.
  • Reduced Power Consumption: Lowers energy costs and extends battery life in portable devices.
  • Enhanced System Reliability: CMOS technology provides high noise immunity.
  • Versatile Functionality: Suitable for a variety of digital logic applications requiring OR operations.

Additional Details

The HD74HC32T-ELL-E is available in a small outline package (SOIC), making it suitable for surface mount technology (SMT). Each of the four OR gates operates independently, allowing for flexible circuit design. The device is generally insensitive to electrostatic discharge (ESD) following typical handling precautions. Detailed electrical characteristics, such as input and output voltage levels, current drive capabilities, and timing parameters, can be found in the manufacturer's datasheet. The 'T' in the part number typically refers to tape and reel packaging. The part is designed for robust and reliable operation in various digital applications. The wide operating voltage and temperature ranges make it suitable for use in harsh environments. Proper power supply decoupling is generally recommended for stable operation.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess