EN
  • EN
  • DE

TC7SG08FU(TE85L,F)

Part No TC7SG08FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358624-TC7SG08FU(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SG08FU(TE85L,F) CAD Model

Description

The TC7SG08FU(TE85L,F) is a single 2-input AND gate from Toshiba Semiconductor and Storage. This logic gate performs the Boolean function Y = A AND B. The 'FU' suffix indicates a specific small-outline package (likely USON) and the '(TE85L,F)' designates a specific tape and reel configuration details for automated assembly.

Applications

  • Logic Operations: Implementing AND logic in various digital circuits.
  • Enable/Disable Circuits: Functioning as an enable/disable gate.
  • Data Selection: Using in data selection and multiplexing circuits.
  • Address Decoding: Applying in address decoding logic within memory systems.
  • Control Systems: Utilizing in diverse control system applications.
  • Portable Electronics: Designed for use in portable devices where small size and low power consumption are critical.

Features

  • Single Gate Package: Incorporates one 2-input AND gate in a compact package, such as USON.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • High-Speed Operation: Provides fast propagation delay times.
  • Low Power Consumption: Minimizes power consumption.
  • Small Package Options: Available in ultra-small surface-mount packages.
  • Input Protection Circuitry: Integrates ESD protection on inputs.
  • Output Drive Capability: Provides a moderate level of output drive.

Benefits

  • Space Saving: Ultra-small package format enables high-density circuit design.
  • Simplified Circuit Design: Facilitates simple AND logic implementation.
  • Improved System Performance: Fast propagation delay reduces signal delays, improving system speed.
  • Reduced Power Consumption: Low power operation prolongs battery life in portable devices.
  • Enhanced Reliability: ESD protection enhances the robustness of the device.
  • Optimized for Automated Assembly: The 'FU(TE85L,F)' notation represents packaging specifically optimized and configured for high-speed automated assembly processes.

Additional Details

The TC7SG08FU(TE85L,F) is tailored for high-volume, automated PCB assembly lines. The 'TE85L,F' code precisely defines the specifics of the reel size, component orientation on the tape, and other essential parameters required by automated pick-and-place equipment. Refer to the device's datasheet for detailed information on package dimensions, pinout diagrams, and electrical characteristics. Crucial electrical specifications include propagation delay times, input and output voltage thresholds, and power consumption at varying supply voltage levels. The standard operating temperature range is typically -40°C to +85°C. This device is RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess