EN
  • EN
  • DE

ADG212AKNZ

Part No ADG212AKNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 115 Ohm
Channel-to-Channel Matching (ΔRon) 5.75 Ohm
Single Supply Voltage (V+) 15V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 600ns, 450ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 5nA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 008809-ADG212AKNZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG212AKNZ CAD Model

Description

Analog Devices Inc. presents the ADG212AKNZ

The ADG212AKNZ is a high-performance, precision monolithic CMOS analog switch from Analog Devices Inc., a leading company in the design and manufacture of high-performance integrated circuits. This product is part of Analog Devices' extensive range of switch and multiplexer devices, which are known for their reliability and versatility across a wide range of applications.

Designed with the latest CMOS technology, the ADG212AKNZ offers exceptional signal accuracy and low power consumption, making it an ideal choice for battery-powered devices and portable applications. With a dual SPST (Single Pole Single Throw) configuration, it provides designers with the flexibility to control two independent channels, which can be used to pass or block analog signals or digital signals up to the supply rails.

The ADG212AKNZ operates from a single supply voltage ranging from +10.8 V to +16.5 V or a dual supply of ±10.8 V to ±16.5 V, which allows for the handling of both bipolar and unipolar signal ranges. This wide range of operating voltages ensures that the switch can be easily integrated into various system designs without the need for additional level-shifting circuitry.

One of the key features of the ADG212AKNZ is its low on-resistance, typically around 45 ohms, which minimizes signal attenuation and preserves the integrity of the signal path. Additionally, the device exhibits a very low charge injection, which is crucial for precision analog applications where signal distortion must be kept to a minimum.

The ADG212AKNZ also boasts a high switching speed, enabling fast signal routing and reducing the latency in critical signal processing applications. Its robust construction ensures that it can withstand continuous operation in harsh environments, characterized by extended temperature ranges.

With its compact DIP (Dual In-line Package), the ADG212AKNZ is easy to integrate into both prototyping environments and production-ready systems. Whether used in data acquisition systems, communication devices, test equipment, or medical instruments, the ADG212AKNZ provides the performance and reliability that designers expect from Analog Devices Inc.

For detailed specifications, application notes, and support resources, customers can visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess