EN
  • EN
  • DE

INTEL SR2JS - Intel E5-2699v4 2.20GHz 22C 55M 145W Cache 2400MHz 145W

Part No INTEL SR2JS - Intel E5-2699v4 2.20GHz 22C 55M 145W Cache 2400MHz 145W
Manufacturer Intel
Catalog CPU
Description Intel E5-2699v4 2.20GHz 22C 55M 145W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423127-INTEL SR2JS - Intel E5-2699v4 2.20GHz 22C 55M 145W Cache 2400MHz 145W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2JS - Intel E5-2699v4 2.20GHz 22C 55M 145W Cache 2400MHz 145W CAD Model

Description

The Intel E5-2699v4 is a powerhouse processor from the Xeon E5-2600 v4 product family, designed for high-end servers and computing environments. It runs at a base frequency of 2.20GHz and features a staggering 22 cores, making it well-suited for extremely demanding workloads, including virtualization, high-performance computing (HPC), and complex data analytics. With a generous 55MB of SmartCache, this processor allows for efficient data access across all cores, significantly improving performance in multi-threaded applications. The 145W thermal design power (TDP) underscores its high-performance capabilities, ensuring that it delivers exceptional computing power while maintaining energy efficiency. It supports DDR4 memory up to 2400MHz, providing immense bandwidth to handle large datasets and complex computational tasks seamlessly. Intel's Hyper-Threading Technology enables each core to handle two threads simultaneously, effectively doubling the processing capability when handling multi-threaded tasks. Additionally, the processor includes Intel Turbo Boost Technology 2.0, which increases the clock speed dynamically based on workload and thermal headroom, ensuring performance is optimized for every task. The E5-2699v4 is built on Intel's 14nm manufacturing process, offering a robust platform for building high-density, high-performance computing solutions.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess