EN
  • EN
  • DE

ZRB155R60J116ME06D

Part No ZRB155R60J116ME06D
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842985-ZRB155R60J116ME06D
Ultra Librarian 3D Model Ultra Librarian ZRB155R60J116ME06D CAD Model

Description

The ZRB155R60J116ME06D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications requiring stable and reliable performance. MLCCs are widely used in electronic circuits for decoupling, bypassing, and filtering due to their low equivalent series resistance (ESR) and equivalent series inductance (ESL).

Applications

  • Bypass capacitors in digital circuits
  • Decoupling capacitors in power supplies
  • Filtering in signal processing circuits
  • Timing circuits
  • General-purpose applications in electronic devices

Features

  • High capacitance stability
  • Low ESR and ESL
  • Compact size
  • High reliability
  • Lead-free termination

Benefits

  • Effective noise reduction in electronic circuits
  • Stable performance over a wide temperature range
  • Space-saving design for compact devices
  • Long-term reliability in demanding applications
  • Environmentally friendly due to lead-free construction

Additional Details

The ZRB155R60J116ME06D has a capacitance value of 10µF with a voltage rating of 6.3V. It features a X5R dielectric material, which provides good capacitance stability over temperature and voltage. The operating temperature range is typically between -55°C and +85°C. The part adheres to RoHS compliance, ensuring it contains no hazardous substances. The case size is 0603, making it suitable for automated surface mount assembly. The tolerance of the capacitance is ±20%. The ZRB155R60J116ME06D is suitable for a wide range of electronic applications, providing stable and reliable performance in demanding conditions. Proper handling and soldering techniques should be used to avoid damage during assembly.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess