EN
  • EN
  • DE

TC7MPH3125FTG

Part No TC7MPH3125FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description Low Voltage/Low Power 2-Bit × 2 Dual Supply Bus Transceiver with Bushold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839758-TC7MPH3125FTG
Ultra Librarian 3D Model Ultra Librarian TC7MPH3125FTG CAD Model

Description

The TC7MPH3125FTG is an advanced dual supply, 4-bit voltage level translator manufactured by Toshiba Semiconductor and Storage. This device is designed to facilitate high-speed bidirectional data transfer between systems operating at different voltage levels.

Applications

  • Mobile phones
  • PDAs
  • Notebook computers
  • Memory card interfaces
  • Any mixed voltage system requiring level translation

Features

  • Dual supply operation: VCCA = 1.65 V to 5.5 V, VCCB = 2.3 V to 5.5 V
  • High-speed operation: tpd = 4.0 ns (max) at VCCA = 3.3 V and VCCB = 5 V
  • Low power consumption: ICC = 10 μA (max) at VCCA = 5.5 V and VCCB = 5.5 V
  • Bidirectional level translation: No direction control required
  • Output drive capability: ±24 mA at VCCB = 3.0 V
  • Latch-up performance exceeds 100 mA per JESD78, Class II
  • ESD protection: Human Body Model (HBM) ±2 kV, Machine Model (MM) ±200 V
  • Package: TSSOP14

Benefits

  • Enables seamless communication between devices operating at different voltage levels.
  • Reduces signal propagation delay, improving system performance.
  • Minimizes power consumption, extending battery life in portable applications.
  • Simplifies system design with automatic bidirectional level translation.
  • Provides robust output drive capability for reliable signal transmission.
  • Ensures reliable operation with excellent latch-up and ESD protection.

Additional Details

The TC7MPH3125FTG utilizes an advanced CMOS process to achieve high-speed performance and low power consumption. Its bidirectional level translation feature eliminates the need for external direction control, simplifying board layout and reducing component count. The device's high output drive capability allows it to drive heavily loaded buses without signal degradation. The TSSOP14 package offers a compact footprint, making it suitable for space-constrained applications. This level translator meets JEDEC standards for latch-up and ESD protection, ensuring reliable operation in demanding environments. The operating temperature range is -40°C to 85°C.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess