Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Strips and Turret Boards
Mfr Cinch Connectivity Solutions
Package Bulk
Product Status Obsolete
Type Terminal Lug Strip
Terminal Type Terminal Lug, Single End
Number of Positions 7 (5 + 2 Ground)
Pitch 2.250" (57.15mm)
Number of Rows 1
Board Size 0.375" W x 0.625" H (9.53mm x 1.59mm)
Material - Board XPC
Features Standard Strip
Material Flammability Rating UL94 HB
Contact Finish Cadmium
Contact Material Steel
Mounting Hole Diameter 0.140" (3.56mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 546629-55A
Ultra Librarian 3D Model Ultra Librarian 55A CAD Model

Description

The 546629-55A is a terminal lug strip designed for various applications in the electronics industry. With 7 positions, including 5 positions for connections and 2 ground positions, this terminal strip provides versatile connectivity options.

  • Positions: 7 (5 for connections, 2 ground)
  • Pitch: 2.250" (57.15mm)
  • Design: standard strip
  • Contact Finish: cadmium
  • Manufacturer: Cinch Connectivity Solutions
  • Package: bulk
  • Quantity: 100 pieces

You May Also Be Interested in

NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with active DDC buffer, supporting 3 Gbit/s operation
Lowest to $1.8140
ECAD model for PTN3360DBS
Powtech
Need more? Email Us
ECAD model for PT1305SE23E
Pericom
Lowest to $26.3558
ECAD model for PT7A6525LJEX
Pericom
Need more? Email Us
ECAD model for PT7M6427CLTA3
Powtech
Need more? Email Us
ECAD model for PT4107ESOH
Parade
Need more? Email Us
ECAD model for PS8809N-4.63B-T32
Powtech
Need more? Email Us
ECAD model for PT4105BSOH
TE Connectivity
Lowest to $909.9027
ECAD model for PSR-28625II
Parade
Lowest to $2.5600
ECAD model for PS8555BTQFN20GTR2-A0

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention