EN
  • EN
  • DE

TC7MBL3244AFK(EL)

Part No TC7MBL3244AFK(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 988351-TC7MBL3244AFK(EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7MBL3244AFK(EL) CAD Model

Description

The TC7MBL3244AFK(EL) is a high-speed, low-voltage translating transceiver from Toshiba Semiconductor and Storage. It is designed to enable bidirectional level translation between different voltage domains, making it ideal for mixed-voltage systems. The device supports a wide range of voltage levels and offers excellent signal integrity.

Applications

      
  • Level Translation in Mixed-Voltage Systems
  •   
  • Mobile Computing Devices
  •   
  • Portable Electronics
  •   
  • Data Communication Systems
  •   
  • Interface between 3.3V and 1.8V Logic

Features

      
  • Bidirectional Level Translation: Allows signal conversion in both directions.
  •   
  • Low Voltage Operation: Operates at low supply voltages (e.g., 1.8V, 2.5V, 3.3V).
  •   
  • High-Speed Data Transfer: Supports high-speed data rates.
  •   
  • Small Package: Available in a compact package for space-saving designs.
  •   
  • Low Power Consumption: Minimizes power dissipation.

Benefits

      
  • Simplified Mixed-Voltage Design: Simplifies the design of systems with different voltage levels.
  •   
  • Improved Signal Integrity: Maintains signal quality during level translation.
  •   
  • Reduced Power Consumption: Contributes to energy efficiency in portable devices.
  •   
  • Compact Design: The small package allows for easy integration in space-constrained applications.

Additional Details

The TC7MBL3244AFK(EL) features a flow-through pinout for easy PCB layout. It supports a wide operating temperature range. The propagation delay is very short, allowing for high-speed data transfer. The specific voltage levels supported and the data rate capabilities can be found in the Toshiba datasheet for the TC7MBL3244AFK(EL). Proper decoupling capacitors should be placed close to the supply pins to ensure stable operation.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess