EN
  • EN
  • DE

TC78B002FTG(O,EL)

Part No TC78B002FTG(O,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1420+
Reference case SMD
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727593-TC78B002FTG(O,EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC78B002FTG(O,EL) CAD Model

Description

The TC78B002FTG(O,EL) is a brushless DC (BLDC) motor driver manufactured by Toshiba Semiconductor and Storage. It is designed to control the speed and direction of BLDC motors efficiently and accurately. BLDC motors are commonly used in a variety of applications due to their high efficiency, long lifespan, and precise control capabilities.

Applications

  • Cooling fans: Used in computer cooling fans, server fans, and other cooling applications.
  • Power tools: Integrated into cordless drills, saws, and other power tools.
  • Robotics: Controls the movement of robotic arms, wheels, and other actuators.
  • Home appliances: Used in washing machines, refrigerators, and other appliances.
  • Automotive applications: Controls pumps, fans, and other motors in automotive systems.

Features

  • Sensorless control: Eliminates the need for Hall sensors, simplifying motor control.
  • PWM speed control: Allows for precise speed control using pulse-width modulation (PWM).
  • Built-in protection circuits: Protects against overcurrent, overvoltage, and undervoltage conditions.
  • Low standby current: Minimizes power consumption when the motor is not running.
  • Small package size: Enables compact circuit designs.

Benefits

  • Improved motor efficiency: Enables efficient and accurate control of BLDC motors.
  • Simplified system design: Sensorless control reduces the number of external components needed.
  • Enhanced system reliability: Built-in protection circuits prevent damage from fault conditions.
  • Extended battery life: Low standby current maximizes the runtime of battery-powered devices.
  • Cost-effective solution: Offers a reliable and affordable BLDC motor control solution.

Additional Details

The TC78B002FTG(O,EL) uses a sensorless control scheme, simplifying the design and reducing cost. Integrated protection circuits safeguard against various fault conditions. PWM control provides a wide speed range. For specific operating voltages, current ratings, and protection thresholds, please refer to the product datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $2.3760
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Allegro MicroSystems, LLC
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess