The TC74VHCT573AFW is an octal D-type latch manufactured by Toshiba Semiconductor and Storage. It's part of the VHCT family, which is designed for high-speed operation and compatibility with 5V TTL logic levels. It's typically used for temporary data storage, address decoding, and interface applications in digital systems.
Applications
- Data buffering
- Address latching
- Memory interface
- Microprocessor systems
- Digital logic circuits
Features
- Octal D-type latch.
- 3-state outputs.
- High-speed operation: tpd = 4.6 ns (typical).
- Supply voltage: 4.5V to 5.5V.
- TTL-compatible inputs.
- Low power consumption.
- Output drive capability: 8 LSTTL loads.
- Surface mount package (SOIC).
Benefits
- Provides temporary data storage with fast access times.
- Enables efficient data transfer with 3-state outputs.
- Compatible with TTL logic levels, simplifying interface design.
- Reduces power consumption in digital systems.
- Saves board space with its surface mount package.
Additional Details
The TC74VHCT573AFW consists of eight D-type latches, each with a data input (D), a latch enable input (LE), and a 3-state output (Q). When the LE input is high, the Q output follows the D input. When the LE input goes low, the data present at the D input is latched and held at the Q output. The 3-state outputs can be disabled, allowing multiple devices to share the same bus. This device is commonly used in memory systems to latch address or data signals. The high-speed operation makes it suitable for applications where timing is critical.
The TTL-compatible inputs ensure that the device can be easily interfaced with other TTL logic circuits. The low power consumption helps to reduce the overall power consumption of the system. The surface mount package allows for easy assembly on printed circuit boards. The output drive capability is sufficient to drive multiple LSTTL loads.