EN
  • EN
  • DE

TC74VHC175FK

Part No TC74VHC175FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Quad D-Type Flip Flop with Clear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757205-TC74VHC175FK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC175FK CAD Model

Description

The TC74VHC175FK is a high-speed, low-power quad D-type flip-flop with clear and preset from Toshiba Semiconductor and Storage. This device is part of the VHC (Very High-Speed CMOS) family, offering high-performance operation while maintaining low power consumption. It is commonly used in digital logic circuits for data storage, shift registers, and control applications.

Applications:

  • Data storage in digital systems
  • Shift registers
  • Control registers
  • Frequency dividers
  • Memory address latches

Features:

  • Quad D-Type Flip-Flop: Contains four independent D-type flip-flops.
  • High-Speed Operation: Fast propagation delay for high-performance applications.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Clear and Preset Inputs: Allows for asynchronous clearing and presetting of the flip-flops.
  • Positive-Edge Triggered: Data is transferred on the positive-going edge of the clock signal.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits:

  • Versatile Data Storage: Can be used in a variety of data storage and control applications.
  • High-Performance Operation: Fast switching speeds allow for high-speed data processing.
  • Energy Efficient: Low power consumption extends battery life.
  • Flexible Control: Clear and preset inputs provide flexible control over the flip-flops.
  • Easy to Integrate: Standard logic levels and pinout simplify integration into existing circuits.

Additional Details:

The TC74VHC175FK is characterized for operation from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The "FK" suffix typically indicates the package type, often a small outline integrated circuit (SOIC) package. The device features Schmitt-trigger action on the clock input, providing improved noise immunity. The clear and preset inputs are asynchronous, meaning they operate independently of the clock signal. The propagation delay and other electrical characteristics are specified in the manufacturer's datasheet. It's crucial to consult the datasheet for detailed specifications, timing diagrams, and application guidelines to ensure proper operation. The high-speed and low-power characteristics make it a popular choice for modern digital systems.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess