EN
  • EN
  • DE

TC74VCX16374(ELF)

Part No TC74VCX16374(ELF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TSSOP48
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716550-TC74VCX16374(ELF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX16374(ELF) CAD Model

Description

The TC74VCX16374(ELF) is a 16-bit D-type flip-flop with a 3.6V tolerant input and output manufactured by Toshiba Semiconductor and Storage. This device is designed for high-performance bus interface applications requiring minimal propagation delay. It features advanced CMOS technology, enabling low power consumption and high-speed operation. The TC74VCX16374 incorporates non-inverting buffers, providing true data transmission. It's housed in a TSSOP package, suitable for surface mount assembly.

Applications:

  • High-speed data transfer systems
  • Memory interface applications
  • Clocked data registers
  • Bus interface in microprocessor-based systems
  • High-performance computing

Features:

  • 3.6V Tolerant Inputs and Outputs
  • Low Voltage Operation: 1.65V to 3.6V
  • High-Speed Operation: tpd = 2.5 ns (typical) at 3.3V
  • Low Power Consumption: ICC = 4 μA (maximum) at 3.6V
  • Non-Inverting Outputs
  • Output Drive Capability: IOL = 24 mA at 3.3V, IOH = -24 mA at 3.3V
  • TSSOP Package for space-saving design

Benefits:

  • Enhanced System Performance: Fast propagation delay minimizes data transfer times, improving overall system speed.
  • Reduced Power Consumption: Low power consumption leads to extended battery life in portable devices and reduced energy costs in other applications.
  • Simplified System Design: 3.6V tolerant inputs and outputs allow for seamless integration with other devices operating at different voltage levels.
  • High Drive Capability: Ensures reliable signal transmission over longer distances or to multiple devices.
  • Space-Saving Design: The TSSOP package allows for higher component density on the PCB.

Additional Details:

The TC74VCX16374 is ideal for applications requiring high-speed data transfer and low power consumption. The device's 3.6V tolerant inputs and outputs make it suitable for mixed-voltage systems. Its high output drive capability ensures robust signal transmission. This flip-flop provides eight non-inverting D-type flip-flops with 3-state outputs. The device is controlled by a clock (CLK) input and an output enable (OE) input. When OE is low, the flip-flops transfer data to the outputs. When OE is high, the outputs are in the high-impedance state. The device operates over a wide temperature range, making it suitable for various environments.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess