The TC74LCX244FK-ELK from Toshiba Semiconductor and Storage is an octal buffer/line driver with non-inverting 3-state outputs. This device is designed for high-speed, low-voltage operation in 3.3V systems and is part of the LCX family, known for its high-speed performance and low power consumption. It's ideal for applications requiring buffering of signals or driving high capacitive loads.
Applications
- Data buffering
- Address buffering
- Clock driving
- Bus interface
- Line driving
Features
- Operating voltage range: 2.0V to 3.6V
- High-speed operation: tpd = 4.5 ns (max) at VCC = 3.3V
- Output drive capability: ±24 mA at VCC = 3.3V
- Low power dissipation: ICC = 10 μA (max) at VCC = 3.3V
- TTL compatible inputs
- 3-state outputs for bus interface
- Non-inverting outputs
Benefits
- Improved system performance due to high-speed operation.
- Reduced power consumption, contributing to energy efficiency.
- Direct interface with TTL devices, simplifying system design.
- Versatile buffering and driving capabilities.
- Ability to drive high capacitive loads.
Additional Details
The TC74LCX244FK-ELK features TTL-compatible inputs, allowing seamless integration with 5V TTL logic while operating at a lower 3.3V. The 3-state outputs facilitate bus interface applications, allowing multiple devices to share the same bus lines. This device provides a high output drive capability (±24 mA), ensuring reliable signal transmission even with high capacitive loads. The low power consumption (ICC = 10 μA max) makes it suitable for portable applications. The FK indicates that the device comes in a VSSOP (Very Small Shrink Outline Package) and the ELK likely specifies a particular packaging and reel option. This device is an excellent choice for buffering signals and driving buses in high-speed, low-voltage digital systems.