EN
  • EN
  • DE

HN1B04FU-GR(TE85LF

Part No HN1B04FU-GR(TE85LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-363
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 753508-HN1B04FU-GR(TE85LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HN1B04FU-GR(TE85LF CAD Model

Description

The HN1B04FU-GR(TE85LF) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for various switching and amplification applications. Its low on-resistance contributes to efficient power usage and reduced heat dissipation.

Applications:

  • DC-DC Converters: Used in DC-DC converters for power management in portable devices and power supplies.
  • Load Switching: Suitable for load switching applications in electronic circuits.
  • Power Management: Employed in power management circuits for efficient voltage regulation.
  • Motor Control: Can be used in low-power motor control applications.
  • Battery Management Systems: Used in battery management systems for switching and protection.

Features:

  • P-Channel MOSFET: P-channel configuration for versatile circuit design.
  • Low On-Resistance: Reduces power loss and heat generation during operation.
  • Surface Mount Package: Designed for surface mount assembly, enabling compact designs.
  • Low Threshold Voltage: Allows for easy driving with low voltage signals.
  • Fast Switching Speed: Enables efficient switching performance in high-frequency applications.

Benefits:

  • Efficient Power Usage: Low on-resistance minimizes power loss and improves efficiency.
  • Compact Design: Surface mount package allows for smaller and more compact electronic devices.
  • Easy to Drive: Low threshold voltage simplifies circuit design and reduces component count.
  • Reliable Performance: Toshiba's quality ensures reliable and consistent performance.
  • Versatile Application: Suitable for a wide range of power management and switching applications.

Additional Details:

The HN1B04FU-GR(TE85LF) features a compact surface mount package that is suitable for automated assembly processes. Its electrical characteristics, such as drain-source voltage, gate-source voltage, and continuous drain current, can be found in the product datasheet. The MOSFET's thermal resistance is also a key specification for managing heat dissipation in demanding applications. Consult the datasheet for specific operating conditions and performance characteristics. The TE85LF designation usually refers to a specific tape and reel packaging for automated assembly.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess