The TC74LCX16244FT(EL) is a 16-bit buffer/line driver manufactured by Toshiba Semiconductor and Storage. It's designed for high-speed, low-power operation in a variety of digital systems. This device is commonly used for signal buffering, data transmission, and memory interfacing.
Applications
- Memory interfacing
- Data transmission
- Signal buffering
- Level translation
- Bus driving
Features
- 16-bit buffer/line driver
- Low voltage operation: 3.3V
- High-speed operation
- Low power consumption
- TTL compatible inputs
- Surface-mount package: TSSOP48
Benefits
- Improved signal integrity: Buffers signals to maintain signal strength and reduce noise.
- High-speed data transfer: Enables fast data transmission in digital systems.
- Reduced power consumption: Low-power operation extends battery life in portable devices.
- Easy to interface: TTL compatible inputs simplify interfacing with other logic devices.
- Compact design: Surface-mount package saves valuable board space.
Technical Specifications
The TC74LCX16244FT(EL) operates at a supply voltage of 3.3V. It features TTL compatible inputs, allowing it to interface directly with 5V logic devices. The device has a propagation delay of typically less than 5ns, enabling high-speed data transfer. It consumes very little power, making it suitable for battery-powered applications. The device is housed in a TSSOP48 (Thin Shrink Small Outline Package) for efficient surface-mount assembly. The operating temperature range is typically from -40°C to +85°C.
This buffer/line driver is commonly used in computer systems, communication equipment, and industrial automation systems to improve signal integrity and data transmission speed. Its low power consumption and compact size make it ideal for portable devices and space-constrained applications.