EN
  • EN
  • DE

CISCO PIX-506E-BUN-K9 - CISCOSYSTEMS FIREWALL PIX 506E

Part No CISCO PIX-506E-BUN-K9 - CISCOSYSTEMS FIREWALL PIX 506E
Manufacturer CISCO
Catalog Firewalls
Description Cisco PIX 506E Security Appliance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Firewalls
Win Source Part Number 1385926-CISCO PIX-506E-BUN-K9 - CISCOSYSTEMS FIREWALL PIX 506E
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO PIX-506E-BUN-K9 - CISCOSYSTEMS FIREWALL PIX 506E CAD Model

Description

The CISCO PIX-506E-BUN-K9, also referred to as the CISCOSYSTEMS FIREWALL PIX 506E, is a robust security appliance purpose-built for providing strong firewall and VPN capabilities to small and medium-sized business (SMB) networks. This model comes from Cisco's renowned PIX series and is designed to offer enhanced security features such as stateful packet inspection, advanced protocol handling, and comprehensive VPN support. The PIX 506E is capable of protecting the network perimeter and securing internet communications while allowing remote access to the corporate network through secure VPN tunnels. Its dual Ethernet interfaces facilitate flexible deployment options, allowing for both inside and outside network connections. The device's management and configuration can be achieved via the command-line interface (CLI) or through the graphical Cisco PIX Device Manager (PDM), simplifying the task of network security management. Despite being succeeded by newer technologies, the PIX 506E remains a testament to Cisco's commitment to network security and reliability.

You May Also Be Interested in

CISCO
Cisco ASA 5550 Firewall Edition
Need more? Email Us
CISCO
ASA 5585-X SSP-60. FirePOWER SSP-60.12GE.8SFP+.2AC
Need more? Email Us
CISCO
ASA-SSM-CSC-20-K9, Adds anti-spam, anti-phishing,
Need more? Email Us
CISCO
Fortigate 600D High Performance Enterprise Firewal
Need more? Email Us
CISCO
Check Point 8port Gigabit Firewall Appliance P-210
Need more? Email Us
Juniper Networks
Juniper Networks SRX345 Secure Service Gateway
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess