EN
  • EN
  • DE

AD7380-4BCPZ-RL7

Part No AD7380-4BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4MSPS 16-BIT QUAD DIFFERENTIAL S / 16 Bit Analog to Digital Converter 4 Input 4 SAR 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 4M
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 24-UFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Part Number -2735-AD7380-4BCPZ-RL7CT,505-AD7380-4BCPZ-RL7CT,-2735-AD7380-4BCPZ-RL7DKR,505-AD7380-4BCPZ-RL7DKR,505-AD7380-4BCPZ-RL7TR
Standard Package 1,000
Win Source Part Number 1318419-AD7380-4BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7380-4BCPZ-RL7 CAD Model

Description

Product Overview: AD7380-4BCPZ-RL7

The AD7380-4BCPZ-RL7 is a high-performance, dual 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. Designed for precision data acquisition systems, this ADC offers an exceptional combination of speed, accuracy, and low power consumption, making it an ideal choice for a wide range of applications including medical imaging, industrial control, and communication systems.

Key Features

  • Resolution: The ADC provides a 16-bit resolution, enabling highly accurate digital representations of analog signals.
  • Sampling Rate: It boasts a high-speed sampling rate, ensuring that even rapidly changing signals are captured with high fidelity.
  • Power Efficiency: The AD7380-4BCPZ-RL7 is designed for low power operation, which is crucial for battery-powered devices and energy-sensitive applications.
  • Dual Channel: As a dual-channel ADC, it can process two analog inputs simultaneously, which is beneficial for systems that require multi-channel monitoring without compromising on performance.
  • Interface: This product features a serial peripheral interface (SPI) that allows for easy integration with microcontrollers and digital signal processors.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The AD7380-4BCPZ-RL7 is versatile enough to be used in a variety of sectors. In the medical field, it can be employed for precision measurements in diagnostic equipment. In industrial settings, it can enhance process control by providing accurate sensor readings. Additionally, it is suitable for communications equipment where accurate signal processing is paramount.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7380-4BCPZ-RL7 is no exception. It is built to meet high standards, ensuring reliable performance even in challenging environmental conditions. The product is available in a RoHS-compliant package, reflecting the company's dedication to environmental responsibility.

Note: For detailed technical specifications, application guides, and support resources, please refer to the official Analog Devices Inc. datasheet for the AD7380-4BCPZ-RL7.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess