EN
  • EN
  • DE

TC74LCX157FN

Part No TC74LCX157FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW VOLTAGE QUAD 2-CHANNEL MULTIPLEXER WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265025-TC74LCX157FN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX157FN CAD Model

Description

The TC74LCX157FN is a high-performance, low-voltage CMOS quad 2-input multiplexer from Toshiba Semiconductor and Storage. It is designed for high-speed operation while maintaining low power consumption. This device selects one of two 4-bit data sources based on the select input and routes the selected data to the output. It is well-suited for a variety of digital logic applications.

Applications:

  • Data Selection and Routing: Selects and routes data from multiple sources to a single destination.
  • Memory Addressing: Used in memory addressing schemes to select different memory locations.
  • Logic Function Implementation: Can be used to implement various logic functions.
  • Digital Systems: Used in various digital systems for data multiplexing.
  • Computer Systems: Employed in computer systems for data routing and control.

Features:

  • Low-Voltage Operation: Operates from a 2.0V to 3.6V supply voltage.
  • High-Speed Operation: Offers high-speed data selection and routing.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Quad 2-Input Multiplexer: Provides four 2-input multiplexers in a single package.
  • 3.6V Tolerant Inputs: Inputs can tolerate voltages up to 3.6V, even when the device is powered at a lower voltage.
  • Flow-Through Architecture: Simplifies PCB layout.

Benefits:

  • High Performance: High-speed operation ensures fast data processing.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Flexible Data Selection: Allows for flexible selection and routing of data.
  • Easy to Use: Simple operation and control.
  • Improved System Performance: Enhances the overall performance of digital systems.

Additional Details:

The TC74LCX157FN is typically available in a small outline integrated circuit (SOIC) package or Thin Small Outline Package (TSSOP). The device's low-voltage operation makes it compatible with modern low-voltage digital systems. The high-speed performance allows for fast data processing. The 3.6V tolerant inputs provide protection against overvoltage conditions. Refer to the Toshiba datasheet for detailed specifications, including operating voltage range, propagation delay, and power consumption. Proper decoupling is recommended to minimize noise and ensure stable operation.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0804 $57.8880
1,750+ $0.0661 $115.6750
2,710+ $0.0640 $173.4400
3,735+ $0.0619 $231.1965
4,830+ $0.0598 $288.8340
6,470+ $0.0536 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess