EN
  • EN
  • DE

SY7-1A476MZ4-RB

Part No SY7-1A476MZ4-RB
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350508-SY7-1A476MZ4-RB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY7-1A476MZ4-RB CAD Model

Description

The SY7-1A476MZ4-RB is an electrolytic capacitor manufactured by Elna America. Electrolytic capacitors are widely used in electronic circuits for filtering, smoothing, and energy storage applications. Elna is a well-known manufacturer specializing in high-quality audio-grade capacitors, but also produces capacitors for a wide range of other applications.

Applications:

  • Audio Equipment: Used in amplifiers, receivers, and other audio devices for filtering and decoupling.
  • Power Supplies: Employed in power supplies to smooth out voltage ripple and provide energy storage.
  • Industrial Electronics: Found in various industrial equipment for filtering and energy storage.
  • Consumer Electronics: Used in televisions, DVD players, and other consumer electronic devices.
  • Automotive Electronics: Utilized in automotive electronic systems such as engine control units and infotainment systems.

Features:

  • Electrolytic Construction: Utilizes an electrolyte to achieve high capacitance values.
  • Polarized: Electrolytic capacitors are polarized, meaning they must be connected with the correct polarity in the circuit.
  • High Capacitance: Offers high capacitance values compared to other capacitor types.
  • Compact Size: Provides high capacitance in a relatively small package.
  • Long Life: Designed for long-term reliability in demanding applications (refer to datasheet for specific lifetime ratings).

Benefits:

  • Effective Filtering: Smooths out voltage ripple in power supplies and audio circuits.
  • Energy Storage: Provides energy storage for transient loads.
  • Decoupling: Reduces noise and interference in electronic circuits.
  • Reliable Performance: Offers stable performance over a wide range of operating conditions.
  • Cost-Effective: Provides a cost-effective solution for high-capacitance applications.

Additional Details:

The SY7-1A476MZ4-RB capacitor's specific electrical characteristics, such as capacitance value, voltage rating, temperature range, and equivalent series resistance (ESR), are crucial for determining its suitability for a particular application. Consult the manufacturer's datasheet for detailed specifications. The 'MZ' designation might refer to a specific series within Elna's product line, indicating particular performance characteristics such as low impedance or high ripple current capability. Proper handling and storage are important to maintain the capacitor's performance and lifespan. Ensure correct polarity is observed during installation to prevent damage or failure.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess