EN
  • EN
  • DE

TC74HC4020AF(ELF)

Part No TC74HC4020AF(ELF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716545-TC74HC4020AF(ELF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC4020AF(ELF) CAD Model

Description

The TC74HC4020AF(ELF) is a high-speed CMOS 14-stage binary counter manufactured by Toshiba Semiconductor and Storage. This device is a ripple carry binary counter, meaning that the output of each stage is divided by two. It is designed for use in a variety of timing and counting applications requiring high-speed operation and low power consumption.

Applications:

  • Frequency Dividers: Used to divide input frequencies for timing circuits.
  • Timers: Implemented in timer circuits for generating specific time intervals.
  • Counters: Utilized as counters in digital systems to count events or pulses.
  • Sequencers: Employed in sequencer circuits for controlling the order of operations.
  • Digital Clocks: Found in digital clock circuits for timekeeping.

Features:

  • 14-Stage Binary Counter: Provides 14 binary counter stages, offering a wide range of division ratios.
  • High-Speed Operation: Operates at high clock frequencies for fast counting and timing.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.

Benefits:

  • Versatile Timing: Offers a wide range of division ratios for various timing requirements.
  • Fast Counting: High-speed operation ensures accurate counting in demanding applications.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Reliable Performance: CMOS technology provides robust and reliable operation.
  • Easy to Use: Simple to integrate into digital circuits with minimal external components.

Additional Details:

The TC74HC4020AF(ELF) has a single clock input and a reset input. The outputs of each stage are available for connection to other circuits. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The datasheet provides detailed specifications regarding clock frequency, propagation delay, and power consumption, which should be consulted for precise circuit design. The device is available in a surface-mount package, making it suitable for modern PCB designs. The ripple carry architecture means that the output of each stage is dependent on the previous stage, resulting in a propagation delay that increases with each stage.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess