EN
  • EN
  • DE

74FCT162373ATPVCT

Part No 74FCT162373ATPVCT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 2ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74FCT162373
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131398-74FCT162373ATPVCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT162373ATPVCT CAD Model

Description

The 74FCT162373ATPVCT is a high-performance, 16-bit transparent D-type latch manufactured by Texas Instruments. This integrated circuit is part of the 74FCT series which is known for its fast speeds and robust performance. It is designed for high-speed memory addressing and data transfer operations in computing and digital systems.

Key Features

  • High-Speed Operation: The device is capable of operating at high speeds, which is essential for applications that require fast data transfer and processing.
  • Low Power Consumption: It is designed to consume minimal power, making it suitable for power-sensitive applications.
  • 16-Bit D-Type Latches: With 16 transparent D-type latches, it can hold the data on the data bus until it is needed, improving system reliability and performance.
  • Output Enable (OE) and Latch Enable (LE) Controls: These controls provide flexibility in managing data flow, allowing for better control over the latching and output of data.
  • Bus-Hold on Data Inputs: The bus-hold feature prevents floating inputs, which can lead to erratic system behavior.
  • Edge-Rate Control Circuitry: This feature minimizes output overshoot and undershoot, thereby reducing the noise generated during signal transition.

Applications

The 74FCT162373ATPVCT is ideal for a variety of applications that require high-speed data handling capabilities, such as:

  • Memory address latching
  • Data communication systems
  • Computer systems
  • Industrial control systems
  • Networking equipment

Technical Specifications

Some of the technical specifications of the 74FCT162373ATPVCT include:

  • Logic Type: Transparent D-type Latch
  • Number of Bits per Element: 16
  • Number of Elements: 1
  • Output Type: 3-State
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-48
  • Operating Temperature: -40°C to +85°C

In conclusion, the 74FCT162373ATPVCT from Texas Instruments is a powerful and reliable component for any application that requires high-speed data transfer and latching capabilities. Its low power consumption and advanced features make it an excellent choice for modern digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess