EN
  • EN
  • DE

TC74HC221AP(NEW)

Part No TC74HC221AP(NEW)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357585-TC74HC221AP(NEW)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC221AP(NEW) CAD Model

Description

The TC74HC221AP(NEW) is a high-speed CMOS Dual Monostable Multivibrator with Schmitt-trigger inputs, manufactured by Toshiba Semiconductor and Storage. This device, part of the TC74HC series, offers improved speed and noise immunity compared to standard CMOS logic. It provides two independent monostable multivibrators, each featuring Schmitt-trigger inputs, making it ideal for applications requiring precise timing and pulse generation. Its low power consumption and TTL-compatible inputs enhance its versatility.

Applications

      
  • Timing Circuits: Generates precise time delays.
  •   
  • Pulse Generation: Creates pulses of defined duration.
  •   
  • Signal Conditioning: Improves signal quality by reducing noise.
  •   
  • Delay Circuits: Introduces controlled delays in electronic systems.
  •   
  • Missing Pulse Detection: Detects the absence of pulses within a specified time frame.

Features

      
  • High-Speed Operation: Enables fast switching speeds.
  •   
  • Low Power Consumption: Reduces overall system power requirements.
  •   
  • TTL Compatible Inputs: Allows easy interfacing with TTL logic levels.
  •   
  • Wide Operating Voltage Range: Functions reliably across a broad voltage range.
  •   
  • High Noise Immunity: Minimizes susceptibility to noise interference.
  •   
  • Schmitt-Trigger Inputs: Improves noise immunity and signal conditioning.
  •   
  • Dual Monostable Multivibrators: Provides two independent monostable functions.

Benefits

      
  • Accurate Timing: Enables precise timing and pulse generation.
  •   
  • Enhanced Signal Quality: Schmitt-trigger inputs improve noise immunity.
  •   
  • Reduced Power Consumption: Contributes to energy-efficient designs.
  •   
  • Simplified System Interfacing: TTL-compatible inputs simplify integration with other logic families.
  •   
  • Versatile Timing Solutions: Suitable for a wide range of timing and pulse generation applications.

Additional Details

The TC74HC221AP(NEW) is typically supplied in a DIP (Dual In-Line Package). It requires a supply voltage between 2V and 6V. Its operating temperature range generally spans from -40°C to +85°C. The device needs external resistors and capacitors to determine the output pulse width. The Schmitt-trigger inputs incorporate hysteresis, minimizing the risk of false triggering caused by noise. It provides both non-inverted and inverted outputs. The "NEW" designation might indicate a recent production run or a minor revision of the device.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess