EN
  • EN
  • DE

TC74AC240FW

Part No TC74AC240FW
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description OCTAL BUS BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196913-TC74AC240FW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC240FW CAD Model

Description

The TC74AC240FW is a high-speed octal buffer/line driver with inverted three-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS (AC) logic family, which is known for its high speed and low power consumption compared to standard CMOS logic. It includes eight inverting buffers with three-state outputs, organized in two groups of four, each controlled by a separate output enable input.

Applications:

  • Memory Addressing: Used to drive address lines in memory systems.
  • Data Bus Buffering: Buffers data signals on data buses to enhance signal integrity.
  • Line Driving: Drives signals over long distances or in noisy environments.
  • High-Current Logic Driver: Used when a higher drive capability is needed beyond standard logic gates.

Features:

  • High Speed Operation: Provides propagation delay times typically in the nanosecond range.
  • Three-State Outputs: Allows the device to be disabled, preventing bus contention.
  • Low Power Consumption: Minimizes power usage, typical of CMOS technology.
  • Wide Operating Voltage Range: Operates typically from 2V to 6V.
  • High Noise Immunity: Ensures reliable operation in noisy environments.
  • Octal Buffer/Line Driver: Incorporates eight inverting buffers/line drivers in a single package.

Benefits:

  • Improved System Performance: Decreases signal delays through high-speed operation, boosting overall system performance.
  • Reduced Power Consumption: Uses CMOS technology to minimize power requirements, contributing to energy efficiency.
  • Enhanced Signal Integrity: The buffering improves signal quality, reducing noise and distortion.
  • Increased System Flexibility: Three-state outputs allow flexible bus configurations and conflict prevention.
  • High Drive Capability: Offers sufficient current to drive heavily loaded buses or transmission lines effectively.

Additional Details:

The TC74AC240FW is supplied in an SOIC (Small Outline Integrated Circuit) package. The output enable inputs determine whether the outputs are active (low when enabled) or high-impedance (disabled). It is designed for direct interfacing with other CMOS, NMOS, and TTL logic families.

You May Also Be Interested in

NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Lowest to $0.1126

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess