EN
  • EN
  • DE

SL1021A150RS

Part No SL1021A150RS
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Littelfuse Inc.
Series SL1021A
Package Tray
Product Status Obsolete
Voltage - DC Spark Over (Nom) 200 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Number of Poles 3
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder, 3 Lead (Radial Bend)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301795-SL1021A150RS
Ultra Librarian 3D Model Ultra Librarian SL1021A150RS CAD Model

Description

The SL1021A150RS is a Transient Voltage Suppressor (TVS) diode from Littelfuse, meticulously designed to protect sensitive electronic components from transient voltage events like electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This component provides reliable protection for I/O ports and data lines, ensuring the longevity and stability of your electronic devices.

Applications

  • Networking Equipment: Provides essential protection for Ethernet ports, USB interfaces, and various other data communication lines against voltage spikes.
  • Telecommunications Equipment: Safeguards subscriber line interface circuits (SLICs) and other critical telecom components from damaging voltage surges.
  • Industrial Control Systems: Offers robust protection for control circuitry, ensuring stable operation in harsh industrial environments prone to transient voltages.
  • Consumer Electronics: Protects vulnerable I/O interfaces such as HDMI ports and audio jacks in devices like televisions, set-top boxes, and gaming consoles.
  • Medical Equipment: Ensures the dependable performance of sensitive medical devices by shielding them from potentially damaging voltage transients.

Features

  • Unidirectional TVS Diode: Offers unidirectional protection, effectively suppressing positive voltage transients.
  • Low Clamping Voltage: Efficiently limits the voltage across the protected circuit during a transient event, minimizing the risk of damage.
  • Fast Response Time: Quickly clamps transient voltages, providing rapid protection to sensitive components.
  • Compact Package: Enables easy integration into space-constrained applications, making it ideal for modern electronic designs.
  • RoHS Compliant: Adheres to environmental regulations, ensuring compliance with hazardous substance restrictions.
  • High Surge Capability: Designed to withstand high surge currents, providing robust protection in demanding environments.

Benefits

  • Enhanced System Reliability: Significantly reduces the risk of component damage due to transient voltage events, thereby extending the lifespan of your electronic systems.
  • Reduced Downtime: Minimizes the likelihood of system failures caused by voltage transients, ensuring continuous and uninterrupted operation.
  • Improved Product Safety: Contributes to overall product safety by mitigating the risk of electrical hazards associated with overvoltage conditions.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting sensitive electronic components, minimizing potential repair or replacement costs.
  • Easy Integration: Facilitates seamless integration into existing designs, thanks to its compact package and straightforward operational characteristics.

Additional Details

The SL1021A150RS has a standoff voltage of 15V. For complete specifications, including package dimensions, surge current handling capabilities, and clamping voltage specifics, please consult the official Littelfuse datasheet associated with this part number.

You May Also Be Interested in

Littelfuse Inc.
GDT 75V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 2000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE
Need more? Email Us
EPCOS (TDK)
GDT 250V 20KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 250V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 350V 20KA 3 POLE TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess