EN
  • EN
  • DE

TC74AC139FN-ELP

Part No TC74AC139FN-ELP
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196894-TC74AC139FN-ELP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC139FN-ELP CAD Model

Description

The TC74AC139FN-ELP is a high-speed dual 2-to-4 line decoder/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device belongs to the Advanced CMOS (AC) logic family, offering improved speed and lower power consumption compared to standard CMOS logic. It features two independent 2-to-4 line decoders, each with its own enable input, allowing for flexible control and selection of outputs.

Applications:

  • Memory Chip Selection: Used to select specific memory chips within a larger memory array.
  • Address Decoding: Employed in address decoding circuits to translate binary addresses into unique output signals.
  • Data Routing: Utilized to route data from a single source to one of multiple destinations.
  • Peripheral Selection: Used to select specific peripherals or devices connected to a system.

Features:

  • High Speed Operation: Propagation delay times are typically in the nanosecond range.
  • Dual 2-to-4 Line Decoder: Contains two independent decoders in a single package.
  • Enable Inputs: Each decoder has its own enable input for independent control.
  • Low Power Consumption: Characteristic of CMOS technology.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.
  • High Noise Immunity: Provides reliable operation in noisy environments.

Benefits:

  • Improved System Performance: High-speed operation reduces signal delays, enhancing overall system performance.
  • Reduced Power Consumption: CMOS technology minimizes power requirements, contributing to energy efficiency.
  • Increased System Flexibility: Dual decoders with independent enable inputs provide flexible control options.
  • Simplified Circuit Design: Integration of two decoders in a single package reduces component count and simplifies board layout.
  • Efficient Address Decoding: Simplifies the implementation of address decoding logic in memory and peripheral selection applications.

Additional Details:

The TC74AC139FN-ELP is available in an SOP (Small Outline Package). When the enable input is high, all outputs are forced to a high state, regardless of the input values. The device is designed to interface directly with other CMOS, NMOS, and TTL logic families. The “ELP” suffix likely indicates a specific tape and reel packaging option for automated assembly.

You May Also Be Interested in

Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess